SCHURTER Inc Fuses - 3402.0007.24 3402.0007.24

Description
Manufacturer: Schurter Inc. Win Source Part Number: 1021831-3402.0007.24 Packaging: Reel - TR Current Rating: 400mA Fuse Type: Board Mount (Cartridge Style Excluded) Voltage Rating - AC: 63V Voltage Rating - DC: 63V Response Time: Fast Breaking Capacity @ Rated Voltage: 50A Approvals: cURus Mounting: SMD (SMT) Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.291" L x 0.122" W x 0.102" H (7.40mm x 3.10mm x 2.60mm) Nominal Melting - I2t: 0.016 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Schurter Inc. Win Source Part Number: 1021831-3402.0007.24 Packaging: Reel - TR Current Rating: 400mA Fuse Type: Board Mount (Cartridge Style Excluded) Voltage Rating - AC: 63V Voltage Rating - DC: 63V Response Time: Fast Breaking Capacity @ Rated Voltage: 50A Approvals: cURus Mounting: SMD (SMT) Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.291" L x 0.122" W x 0.102" H (7.40mm x 3.10mm x 2.60mm) Nominal Melting - I2t: 0.016 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 3402.0007.24 - 1021831-3402.0007.24 - Win Source Electronics
Laguna Hills, CA, United States
Fuses - 3402.0007.24
1021831-3402.0007.24
Fuses - 3402.0007.24 1021831-3402.0007.24
Manufacturer: Schurter Inc. Win Source Part Number: 1021831-3402.0007.24 Packaging: Reel - TR Current Rating: 400mA Fuse Type: Board Mount (Cartridge Style Excluded) Voltage Rating - AC: 63V Voltage Rating - DC: 63V Response Time: Fast Breaking Capacity @ Rated Voltage: 50A Approvals: cURus Mounting: SMD (SMT) Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.291" L x 0.122" W x 0.102" H (7.40mm x 3.10mm x 2.60mm) Nominal Melting - I2t: 0.016 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Schurter Inc.
Win Source Part Number: 1021831-3402.0007.24
Packaging: Reel - TR
Current Rating: 400mA
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - AC: 63V
Voltage Rating - DC: 63V
Response Time: Fast
Breaking Capacity @ Rated Voltage: 50A
Approvals: cURus
Mounting: SMD (SMT)
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.291" L x 0.122" W x 0.102" H (7.40mm x 3.10mm x 2.60mm)
Nominal Melting - I2t: 0.016
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
SMD 0.4A 63V Circuit Protection Fuse
139-3402.0007.24
SMD 0.4A 63V Circuit Protection Fuse 139-3402.0007.24
Fuse Chip Fast Acting 0.4A 63V SMD Solder Pad 7.4 X 3.1 X 2.6mm Thermoplastic T/R CSA/UL Product overview: 3402.0007.24 from SCHURTER is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.4A, 63V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 0.4A, 63V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-3402.0007.24 can be used for catalog matching and distributor lookup.

Fuse Chip Fast Acting 0.4A 63V SMD Solder Pad 7.4 X 3.1 X 2.6mm Thermoplastic T/R CSA/UL Product overview: 3402.0007.24 from SCHURTER is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.4A, 63V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 0.4A, 63V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-3402.0007.24 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fuses - 486-3402.0007.24CT-ND - DigiKey
Thief River Falls, MN, United States
FUSE BRD MNT 400MA 63VAC/VDC SMD

FUSE BRD MNT 400MA 63VAC/VDC SMD

Buy Now Datasheet
Fuses - 486-3402.0007.24TR-ND - DigiKey
Thief River Falls, MN, United States
400mA 63V AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, J-Lead

400mA 63V AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, J-Lead

Buy Now Datasheet
Circuit Protection - Fuses - 3402.0007.24 - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
3402.0007.24
Circuit Protection - Fuses 3402.0007.24
FUSE BRD MNT 400MA 63VAC/VDC SMD

FUSE BRD MNT 400MA 63VAC/VDC SMD

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses Fuses
Product Number 1021831-3402.0007.24 139-3402.0007.24 486-3402.0007.24CT-ND 3402.0007.24
Product Name Fuses - 3402.0007.24 SMD 0.4A 63V Circuit Protection Fuse Fuses Circuit Protection - Fuses
Mounting SMD (SMT) Solderable (Surface Mount Technology)
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Voltage 63 volts 63 volts 63 volts
Rated Current 0.4000 amps 0.4000 amps 0.4000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 2019-CCF1N0.5TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers
1494U 60A Fuse Block - 1494U-F60 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
International Fuse Time Lag 800mA - 81412401 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details