SCHURTER Inc Fuses 3402.0006.22

Description
250mA 63V AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, J-Lead
Request a Quote Datasheet
Description
250mA 63V AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 486-3402.0006.22TR-ND - DigiKey
Thief River Falls, MN, United States
250mA 63V AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, J-Lead

250mA 63V AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, J-Lead

Buy Now Datasheet
Fuses - 486-3402.0006.22CT-ND - DigiKey
Thief River Falls, MN, United States
FUSE BRD MNT 250MA 63VAC/VDC SMD

FUSE BRD MNT 250MA 63VAC/VDC SMD

Buy Now Datasheet
Fuses - 486-3402.0006.22DKR-ND - DigiKey
Thief River Falls, MN, United States
FUSE BRD MNT 250MA 63VAC/VDC SMD

FUSE BRD MNT 250MA 63VAC/VDC SMD

Buy Now Datasheet
Fuses - 3402.0006.22 - 1021829-3402.0006.22 - Win Source Electronics
Laguna Hills, CA, United States
Fuses - 3402.0006.22
1021829-3402.0006.22
Fuses - 3402.0006.22 1021829-3402.0006.22
Manufacturer: Schurter Inc. Win Source Part Number: 1021829-3402.0006.22 Packaging: Reel - TR Current Rating: 250mA Fuse Type: Board Mount (Cartridge Style Excluded) Voltage Rating - AC: 63V Voltage Rating - DC: 63V Response Time: Fast Breaking Capacity @ Rated Voltage: 50A Approvals: cURus Mounting: SMD (SMT) Categories: Circuit Protection Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.291" L x 0.122" W x 0.102" H (7.40mm x 3.10mm x 2.60mm) Nominal Melting - I2t: 0.0058 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Application Field: Used in Sensing & Instrumentation

Manufacturer: Schurter Inc.
Win Source Part Number: 1021829-3402.0006.22
Packaging: Reel - TR
Current Rating: 250mA
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - AC: 63V
Voltage Rating - DC: 63V
Response Time: Fast
Breaking Capacity @ Rated Voltage: 50A
Approvals: cURus
Mounting: SMD (SMT)
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.291" L x 0.122" W x 0.102" H (7.40mm x 3.10mm x 2.60mm)
Nominal Melting - I2t: 0.0058
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Application Field: Used in Sensing & Instrumentation

Buy Now Datasheet
Singapore, Singapore
SMD 0.25A 63V Circuit Protection Fuse
139-3402.0006.22
SMD 0.25A 63V Circuit Protection Fuse 139-3402.0006.22
Fuse Chip Fast Acting 0.25A 63V SMD Solder Pad 7.4 X 3.1 X 2.6mm Thermoplastic T/R CSA/UL Product overview: 3402.0006.22 from SCHURTER is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.25A, 63V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 0.25A, 63V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-3402.0006.22 can be used for catalog matching and distributor lookup.

Fuse Chip Fast Acting 0.25A 63V SMD Solder Pad 7.4 X 3.1 X 2.6mm Thermoplastic T/R CSA/UL Product overview: 3402.0006.22 from SCHURTER is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.25A, 63V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 0.25A, 63V, Circuit Protection Fuse, Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 139-3402.0006.22 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Fuses 3402.0006.22
FUSE BRD MNT 250MA 63VAC/VDC SMD

FUSE BRD MNT 250MA 63VAC/VDC SMD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses
Product Number 486-3402.0006.22TR-ND 1021829-3402.0006.22 139-3402.0006.22 3402.0006.22
Product Name Fuses Fuses - 3402.0006.22 SMD 0.25A 63V Circuit Protection Fuse Circuit Protection - Fuses
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology) SMD (SMT)
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 50 amps 50 amps 50 amps
Unlock Full Specs
to access all available technical data

Similar Products

Micro Fuses - VF396 -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Voltage 300 volts
Rated Current 10 amps
View Details
Fuses - 004110440 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1100 volts
Rated Current 350 amps
View Details
MCB Bus Bar Connector - 1492-AAT1LP - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers