SCHURTER Inc Fuses 3402.0004.24

Description
FUSE BRD MNT 100MA 63VAC/VDC SMD
Request a Quote Datasheet
Description
FUSE BRD MNT 100MA 63VAC/VDC SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses - 486-3402.0004.24CT-ND - DigiKey
Thief River Falls, MN, United States
FUSE BRD MNT 100MA 63VAC/VDC SMD

FUSE BRD MNT 100MA 63VAC/VDC SMD

Buy Now Datasheet
Fuses - 486-3402.0004.24TR-ND - DigiKey
Thief River Falls, MN, United States
100mA 63V AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, J-Lead

100mA 63V AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, J-Lead

Buy Now Datasheet
Circuit Protection Fuses -  - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection Fuses
Circuit Protection Fuses
Manufacturer: SCHURTER Inc. Category: Circuit Protection Fuses Fuse Type: Board Mount (Cartridge Style Excluded) Response Time: Fast Blow Size / Dimension: 0.291" L x 0.122" W x 0.102" H (7.40mm x 3.10mm x 2.60mm) Operating Temperature: -55°C ~ 125°C Mounting Type: Surface Mount Alternative Parts (Cross-Reference): Cross Product Status: Active Approval Agency: cURus

Manufacturer: SCHURTER Inc.
Category: Circuit Protection Fuses
Fuse Type: Board Mount (Cartridge Style Excluded)
Response Time: Fast Blow
Size / Dimension: 0.291" L x 0.122" W x 0.102" H (7.40mm x 3.10mm x 2.60mm)
Operating Temperature: -55°C ~ 125°C
Mounting Type: Surface Mount
Alternative Parts (Cross-Reference): Cross
Product Status: Active
Approval Agency: cURus

Buy Now Datasheet
Circuit Protection - Fuses - 3402.0004.24 - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
3402.0004.24
Circuit Protection - Fuses 3402.0004.24
FUSE BRD MNT 100MA 63VAC/VDC SMD

FUSE BRD MNT 100MA 63VAC/VDC SMD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number 486-3402.0004.24CT-ND 3402.0004.24
Product Name Fuses Circuit Protection Fuses Circuit Protection - Fuses
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology) Surface Mount
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002630019 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 500 volts
Rated Current 50 amps
View Details
Fuse - fuse - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 1.25 amps
View Details