SCHURTER Inc Non Resettable Fuses 3402.0003.11

Description
Schurter 3402.0003.11
Request a Quote Datasheet
Description
Schurter 3402.0003.11
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Non Resettable Fuses - 7823718 - RS Components, Ltd.
Corby, Northants, United Kingdom
Non Resettable Fuses
7823718
Non Resettable Fuses 7823718
Schurter 3402.0003.11

Schurter 3402.0003.11

Supplier's Site
Non Resettable Fuses - 1738032 - RS Components, Ltd.
Corby, Northants, United Kingdom
Non Resettable Fuses
1738032
Non Resettable Fuses 1738032
Schurter 3402.0003.11

Schurter 3402.0003.11

Supplier's Site
Circuit Protection Fuses -  - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection Fuses
Circuit Protection Fuses
Manufacturer: SCHURTER Inc. Category: Circuit Protection Fuses Package: Bulk Fuse Type: Board Mount (Cartridge Style Excluded) Voltage Rating - AC: 63 V Response Time: Fast Blow Mounting Type: Surface Mount Package / Case: 2-SMD, J-Lead Alternative Parts (Cross-Reference): Cross Current Rating (Amps): 63 mA Product Status: Active

Manufacturer: SCHURTER Inc.
Category: Circuit Protection Fuses
Package: Bulk
Fuse Type: Board Mount (Cartridge Style Excluded)
Voltage Rating - AC: 63 V
Response Time: Fast Blow
Mounting Type: Surface Mount
Package / Case: 2-SMD, J-Lead
Alternative Parts (Cross-Reference): Cross
Current Rating (Amps): 63 mA
Product Status: Active

Buy Now Datasheet
Fuses - 486-2983-ND - DigiKey
Thief River Falls, MN, United States
63mA 63V AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, J-Lead

63mA 63V AC 63V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 2-SMD, J-Lead

Buy Now Datasheet
Circuit Protection - Fuses 3402.0003.11
FUSE BRD MNT 63MA 63VAC/VDC 2SMD

FUSE BRD MNT 63MA 63VAC/VDC 2SMD

Supplier's Site
Fuse, Smd, 0.063A, Fast Acting; Fuse Current Schurter - 04F1004 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Smd, 0.063A, Fast Acting; Fuse Current Schurter
04F1004
Fuse, Smd, 0.063A, Fast Acting; Fuse Current Schurter 04F1004
FUSE, SMD, 0.063A, FAST ACTING; Fuse Current:63mA; Blow Characteristic:Fast Acting; Voltage Rating VAC:63VAC; Voltage Rating VDC:63VDC; Fuse Case Style:7.4mm x 3.1mm; Product Range:OMF 63 Series; Breaking Capacity Current AC:50A RoHS Compliant: Yes

FUSE, SMD, 0.063A, FAST ACTING; Fuse Current:63mA; Blow Characteristic:Fast Acting; Voltage Rating VAC:63VAC; Voltage Rating VDC:63VDC; Fuse Case Style:7.4mm x 3.1mm; Product Range:OMF 63 Series; Breaking Capacity Current AC:50A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number 7823718 486-2983-ND 3402.0003.11 04F1004
Product Name Non Resettable Fuses Circuit Protection Fuses Fuses Circuit Protection - Fuses Fuse, Smd, 0.063A, Fast Acting; Fuse Current Schurter
Fuse Material Thermoplastic
Approvals / Standards RoHS RoHS
Features Resettable Fast Acting
Rated Voltage 63 volts 63 volts 63 volts 63 volts
Mounting Surface Mount Solderable (Surface Mount Technology)
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002313602 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 750 volts
Rated Current 4 amps
View Details
Power Fuses Semiconductor Protection Fuses - IEC Square Body Fuses - VSP 690V(FS) -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Voltage 700 volts
Rated Current 4500 amps
View Details
Fuses - 2019-CCF1F5TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers