SCHURTER Inc Fuse Kit Omf 63/125/250 100Ma 5A Schurter 34.9877

Description
Fuse Kit OMF 63/125/250 100mA - 5A
Description
Fuse Kit OMF 63/125/250 100mA - 5A
Datasheet
Datasheet Summary
Powered by GS/AI

The Fuse Kit OMF 63/125/250 includes a selection of fuse-links rated at 100 mA to 5 A, suitable for various applications. This kit contains five units of each fuse-link type, providing flexibility for different current ratings. The product is designed for use in electrical systems requiring reliable overcurrent protection. It is compliant with relevant safety standards, including CE and RoHS certifications. The kit is part of the Schurter OMF series, known for its quality and performance in fuse applications.

Datasheet Summary
Powered by GS/AI

The Fuse Kit OMF 63/125/250 includes a selection of fuse-links rated at 100 mA to 5 A, suitable for various applications. This kit contains five units of each fuse-link type, providing flexibility for different current ratings. The product is designed for use in electrical systems requiring reliable overcurrent protection. It is compliant with relevant safety standards, including CE and RoHS certifications. The kit is part of the Schurter OMF series, known for its quality and performance in fuse applications.

Suppliers

Company
Product
Description
Supplier Links
Fuse Kit Omf 63/125/250 100Ma 5A Schurter - 32C3364 - Newark, An Avnet Company
Chicago, IL, United States
Fuse Kit Omf 63/125/250 100Ma 5A Schurter
32C3364
Fuse Kit Omf 63/125/250 100Ma 5A Schurter 32C3364
Fuse Kit OMF 63/125/250 100mA - 5A

Fuse Kit OMF 63/125/250 100mA - 5A

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 32C3364
Product Name Fuse Kit Omf 63/125/250 100Ma 5A Schurter
Unlock Full Specs
to access all available technical data

Similar Products

Ground Fault Protection Device GFPD Single And Multiphase  Up to 30 Amps -  - Tecmark Corporation
Specs
Device Type GFPD
Configuration Single Device
Mounting / Packaging Splice-In
View Details
Esd Protection Device, 5V, Sot-353; Clamping Voltage Vc Max Nexperia - 38K6659 - Newark, An Avnet Company
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 5 volts
View Details
ESD Suppressor TVS 30KV 2-Pin TNSP T/R - 376-ESD307U102NE6327XTSA1 - Utmel Electronic Limited
Specs
Device Type ESD Suppressor
Mounting / Packaging Surface Mount Technology (SMT / SMD); Surface Mount
Standards and Certifications RoHS
View Details