SCHURTER Inc Mstu 250 Fuse T 4A Schurter 34.7321

Description
MSTU 250 Fuse T 4A
Datasheet
Description
MSTU 250 Fuse T 4A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mstu 250 Fuse T 4A Schurter - 15N4045 - Newark, An Avnet Company
Chicago, IL, United States
Mstu 250 Fuse T 4A Schurter
15N4045
Mstu 250 Fuse T 4A Schurter 15N4045
MSTU 250 Fuse T 4A

MSTU 250 Fuse T 4A

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 15N4045
Product Name Mstu 250 Fuse T 4A Schurter
Unlock Full Specs
to access all available technical data

Similar Products

Varistors - 7752739 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Metal Oxide Varistor (MOV)
Package Size 0603; 0603 (1608m)
Standards and Certifications RoHS
View Details
Multi-Purpose ESD Devices - ESD245-B1-W0201 - Infineon Technologies AG
Specs
Device Type ESD Suppressor
Mounting / Packaging Surface Mount Technology (SMT / SMD); SG-WLL-2
Standards and Certifications RoHS
View Details