SCHURTER INC
34.7315 -- MSTU 250 FUSE T 1A SCHURTER
SCHURTER Inc
Mstu 250 Fuse T 1A Schurter
34.7315
Description
MSTU 250 Fuse T 1A
Description
MSTU 250 Fuse T 1A
Datasheet
Suppliers
Mstu 250 Fuse T 1A Schurter
15N4040
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Circuit Protection Components |
|
Product Number
|
15N4040 |
|
Product Name
|
Mstu 250 Fuse T 1A Schurter |
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Ground Fault Circuit Interrupters (GFCI)
Standards and Certifications
UL
Supply Voltage (VS)
125 volts
View Details
Device Type
Metal Oxide Varistor (MOV)
Package Size
2220 (5650m)
Standards and Certifications
RoHS
View Details
Device Type
ESD Suppressor
Standards and Certifications
RoHS
View Details