SCHURTER Inc Mstu 250 Fuse T 2A Schurter 34.7118

Description
MSTU 250 Fuse T 2A
Datasheet
Description
MSTU 250 Fuse T 2A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mstu 250 Fuse T 2A Schurter - 67M8882 - Newark, An Avnet Company
Chicago, IL, United States
Mstu 250 Fuse T 2A Schurter
67M8882
Mstu 250 Fuse T 2A Schurter 67M8882
MSTU 250 Fuse T 2A

MSTU 250 Fuse T 2A

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 67M8882
Product Name Mstu 250 Fuse T 2A Schurter
Unlock Full Specs
to access all available technical data

Similar Products

ESD and Surge Protection - ESD241-B1-W0201 - Infineon Technologies AG
Specs
Device Type ESD Suppressor
Mounting / Packaging Surface Mount Technology (SMT / SMD); SG-WLL-2
Standards and Certifications RoHS
View Details
15 Amp In-line And Plug Series GFCI -  - Tecmark Corporation
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Configuration Single Device
Mounting / Packaging In-Line and Plug
View Details
Varistors - 1670546 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Metal Oxide Varistor (MOV)
Package Size 4032 (10280m)
Standards and Certifications RoHS
View Details
ESD protection for high-speed interfaces - PESD4USB3BTBS-QJ - Nexperia B.V.
Specs
Device Type ESD Suppressor
Mounting / Packaging SOT1176D SOT1176D
Standards and Certifications RoHS
View Details