Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
FUSES
SCHURTER INC
34.6924 -- CIRCUIT PROTECTION - FUSES
SCHURTER Inc
Circuit Protection - Fuses
34.6924
Description
FUSE BOARD MNT 8A 250VAC RADIAL
Acme Chip Technology Co., Limited
Done
Description
FUSE BOARD MNT 8A 250VAC RADIAL
Suppliers
Company
Product
Description
Supplier Links
Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
0034.6924
Circuit Protection - Fuses
0034.6924
FUSE BOARD MNT 8A 250VAC RADIAL
FUSE BOARD MNT 8A 250VAC RADIAL
Supplier's Site
Technical Specifications
Acme Chip Technology Co., Limited
Product Category
Fuses
Product Number
0034.6924
Product Name
Circuit Protection - Fuses
Operating Temperature
-40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data
Similar Products
Interpower
International Fuse Time Lag 2A
81412501
Specs
Fuse Material
Glass; Glass
Features
Time Lag
Rated Voltage
250 volts
View Details
Altech Corp.
Fuses
002631013
Specs
Rated Voltage
690 volts
Rated Current
25 amps
View Details
VICFUSE
Power Fuses DC Fuses - VDC series - VDC20
Specs
Approvals / Standards
RoHS
Rated Voltage
1500 volts
Rated Current
63 amps
View Details
KOA Speer Electronics, Inc.
CCF1N Anti-Surge Chip Fuses
Specs
Fuse Material
Ceramic
Mounting
Solderable (Surface Mount Technology)
Approvals / Standards
RoHS
View Details