Manufacturer: Schurter Inc.
Win Source Part Number: 853102-0034.6923
Series: MXT 250
Features: 6.3 A 250 V AC DC Fuse
Package: Bulk
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited
Quantity per package: 100
Estimated Pruduction Lead Time: 24 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.10.0040
Other Part Number: 346923, 0034.6923-ND, 486-1484
FUSE BOARD MNT 6.3A 250VAC RAD
Subminiature Fuse, MXT 250 Type
100A 6.3A 250V Plugin Disposable fuses ROHS
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses |
| Product Number | 853102-0034.6923 | 0034.6923 | 70160229 | 34.6923 |
| Product Name | Fuses - 0034.6923 | Circuit Protection - Fuses | Fuse;Non-Resettable/Submin;Time Lag;6.3A;Dims 8.5x8.5mm;Plastic;Radial;250VAC | Fuses |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | |||
| Rated Voltage | 250 volts | 250 volts | ||
| Rated Current | 6.3 amps | 6.3 amps | ||
| Rated Breaking Capacity | 100 amps |