FUSE, PCB, 3.15A, 250VAC, TIME DELAY; Fuse Current:3.15A; Voltage Rating VAC:250VAC; Product Range:MXT 250 Series; Voltage Rating VDC:-; Blow Characteristic:Time Delay; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:100ARoHS Compliant: Yes
ELECTRIC FUSE, TIME LAG BLOW, 3.15A, 250VAC, THROUGH HOLE PCB, MXT 250 SERIES, RADIAL LEADED, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
FUSE BRD MNT 3.15A 250VAC RADIAL
| Newark, An Avnet Company | Radwell International | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses |
| Product Number | 32C3348 | 38887448 | 0034.6920 |
| Product Name | Fuse, Pcb, 3.15A, 250Vac, Time Delay; Fuse Current Schurter | Fuse | Circuit Protection - Fuses |
| Mounting | Solderable (with leads) | ||
| Features | Time Lag | ||
| Rated Voltage | 250 volts | 250 volts |