SCHURTER Inc Mst 250 Fuse T 4A Schurter 34.6721

Description
MST 250 Fuse T 4A
Datasheet
Description
MST 250 Fuse T 4A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mst 250 Fuse T 4A Schurter - 32C3326 - Newark, An Avnet Company
Chicago, IL, United States
Mst 250 Fuse T 4A Schurter
32C3326
Mst 250 Fuse T 4A Schurter 32C3326
MST 250 Fuse T 4A

MST 250 Fuse T 4A

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 32C3326
Product Name Mst 250 Fuse T 4A Schurter
Unlock Full Specs
to access all available technical data

Similar Products

Varistors - 7752770 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Metal Oxide Varistor (MOV)
Package Size 1206 (3216m)
Standards and Certifications RoHS
View Details
In-Line GFCI Plug Manual Reset 1-15P UL Listed - G20CM115 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Standards and Certifications UL
Supply Voltage (VS) 125 volts
View Details