SCHURTER Inc Circuit Protection - Fuses 34.671

Description
FUSE BRD MNT 315MA 250VAC 125VDC
Datasheet
Description
FUSE BRD MNT 315MA 250VAC 125VDC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - Fuses - 0034.6710 - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
0034.6710
Circuit Protection - Fuses 0034.6710
FUSE BRD MNT 315MA 250VAC 125VDC

FUSE BRD MNT 315MA 250VAC 125VDC

Supplier's Site
Fuse, Pcb, 0.315A, 250Vac, Time Delay; Fuse Current Schurter - 32C3315 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Pcb, 0.315A, 250Vac, Time Delay; Fuse Current Schurter
32C3315
Fuse, Pcb, 0.315A, 250Vac, Time Delay; Fuse Current Schurter 32C3315
FUSE, PCB, 0.315A, 250VAC, TIME DELAY; Fuse Current:315mA; Voltage Rating VAC:250VAC; Product Range:MST 250 Series; Voltage Rating VDC:63VDC; Blow Characteristic:Time Delay; Fuse Case Style:Radial Leaded RoHS Compliant: Yes

FUSE, PCB, 0.315A, 250VAC, TIME DELAY; Fuse Current:315mA; Voltage Rating VAC:250VAC; Product Range:MST 250 Series; Voltage Rating VDC:63VDC; Blow Characteristic:Time Delay; Fuse Case Style:Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Fuses Fuses
Product Number 0034.6710 32C3315
Product Name Circuit Protection - Fuses Fuse, Pcb, 0.315A, 250Vac, Time Delay; Fuse Current Schurter
Operating Temperature -55 to 125 C (-67 to 257 F)
Rated Voltage 250 volts 250 volts
Rated Current 0.3150 amps 0.3150 amps
Rated Breaking Capacity 35 amps
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Quick Acting 1A - 81413421 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Fuses - 002631015 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 500 volts
Rated Current 32 amps
View Details
Power Fuses Semiconductor Protection Fuses - Cylindrical Fuses - VC20 -  - VICFUSE
Specs
Approvals / Standards RoHS
Rated Voltage 1000 volts
Rated Current 63 amps
View Details
Circuit Protection Fuse - 139-CCF1N2.5TTE - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Mounting Surface Mount
Approvals / Standards RoHS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers