SCHURTER Inc Circuit Protection - Fuses 34.6708

Description
FUSE BRD MNT 200MA 250VAC 125VDC
Datasheet
Description
FUSE BRD MNT 200MA 250VAC 125VDC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - Fuses - 0034.6708 - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
0034.6708
Circuit Protection - Fuses 0034.6708
FUSE BRD MNT 200MA 250VAC 125VDC

FUSE BRD MNT 200MA 250VAC 125VDC

Supplier's Site
Fuse, Pcb, 0.2A, 250Vac, Time Delay; Fuse Current Schurter - 32C3313 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Pcb, 0.2A, 250Vac, Time Delay; Fuse Current Schurter
32C3313
Fuse, Pcb, 0.2A, 250Vac, Time Delay; Fuse Current Schurter 32C3313
FUSE, PCB, 0.2A, 250VAC, TIME DELAY; Fuse Current:200mA; Voltage Rating VAC:250VAC; Product Range:MST 250 Series; Voltage Rating VDC:63VDC; Blow Characteristic:Time Delay; Fuse Case Style:Radial Leaded RoHS Compliant: Yes

FUSE, PCB, 0.2A, 250VAC, TIME DELAY; Fuse Current:200mA; Voltage Rating VAC:250VAC; Product Range:MST 250 Series; Voltage Rating VDC:63VDC; Blow Characteristic:Time Delay; Fuse Case Style:Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Fuses Fuses
Product Number 0034.6708 32C3313
Product Name Circuit Protection - Fuses Fuse, Pcb, 0.2A, 250Vac, Time Delay; Fuse Current Schurter
Operating Temperature -55 to 125 C (-67 to 257 F)
Rated Voltage 250 volts 250 volts
Rated Current 0.2000 amps 0.2000 amps
Rated Breaking Capacity 35 amps
Unlock Full Specs
to access all available technical data