SCHURTER Inc Fuse, Pcb, 6.3A, 250V, Time Delay; Fuse Current Schurter 34.6623

Description
FUSE, PCB, 6.3A, 250V, TIME DELAY; Fuse Current:6.3A; Voltage Rating VAC:250VAC; Product Range:MST 250 Series; Voltage Rating VDC:250VDC; Blow Characteristic:Time Delay; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:63ARoHS Compliant: Yes
Description
FUSE, PCB, 6.3A, 250V, TIME DELAY; Fuse Current:6.3A; Voltage Rating VAC:250VAC; Product Range:MST 250 Series; Voltage Rating VDC:250VDC; Blow Characteristic:Time Delay; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:63ARoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Fuse, Pcb, 6.3A, 250V, Time Delay; Fuse Current Schurter - 90B5409 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Pcb, 6.3A, 250V, Time Delay; Fuse Current Schurter
90B5409
Fuse, Pcb, 6.3A, 250V, Time Delay; Fuse Current Schurter 90B5409
FUSE, PCB, 6.3A, 250V, TIME DELAY; Fuse Current:6.3A; Voltage Rating VAC:250VAC; Product Range:MST 250 Series; Voltage Rating VDC:250VDC; Blow Characteristic:Time Delay; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:63ARoHS Compliant: Yes

FUSE, PCB, 6.3A, 250V, TIME DELAY; Fuse Current:6.3A; Voltage Rating VAC:250VAC; Product Range:MST 250 Series; Voltage Rating VDC:250VDC; Blow Characteristic:Time Delay; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:63ARoHS Compliant: Yes

Supplier's Site
Circuit Protection - Fuses - 0034.6623 - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
0034.6623
Circuit Protection - Fuses 0034.6623
FUSE BRD MNT 6.3A 250VAC 63VDC

FUSE BRD MNT 6.3A 250VAC 63VDC

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Fuses Fuses
Product Number 90B5409 0034.6623
Product Name Fuse, Pcb, 6.3A, 250V, Time Delay; Fuse Current Schurter Circuit Protection - Fuses
Mounting Solderable (with leads)
Features Time Lag
Rated Voltage 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Fuse fast acting - fuse-fast-acting-max-125-a-with-single-terminals - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 1.25 amps
View Details
International Fuse Time Lag 200mA - 81412281 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details