SCHURTER Inc Fuse;Submin/Non-Resettable;Time Lag;4A;Dims 8.5x8.5mm;Thermoplastic;Radial;PCB 34.6621

Description
250 V , Temperature Resistant Plastic , Non Resettable Subminiature Fuses Terminals copper tin plated
Description
250 V , Temperature Resistant Plastic , Non Resettable Subminiature Fuses Terminals copper tin plated

Suppliers

Company
Product
Description
Supplier Links
Fuse;Submin/Non-Resettable;Time Lag;4A;Dims 8.5x8.5mm;Thermoplastic;Radial;PCB - 70160213 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fuse;Submin/Non-Resettable;Time Lag;4A;Dims 8.5x8.5mm;Thermoplastic;Radial;PCB
70160213
Fuse;Submin/Non-Resettable;Time Lag;4A;Dims 8.5x8.5mm;Thermoplastic;Radial;PCB 70160213
250 V , Temperature Resistant Plastic , Non Resettable Subminiature Fuses Terminals copper tin plated

250 V , Temperature Resistant Plastic , Non Resettable Subminiature Fuses

  • Terminals copper tin plated
Supplier's Site
Fuse, Pcb, 4A, 250V, Time Delay; Fuse Current Schurter - 88K2050 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Pcb, 4A, 250V, Time Delay; Fuse Current Schurter
88K2050
Fuse, Pcb, 4A, 250V, Time Delay; Fuse Current Schurter 88K2050
FUSE, PCB, 4A, 250V, TIME DELAY; Fuse Current:4A; Voltage Rating VAC:250VAC; Product Range:MST 250 Series; Voltage Rating VDC:-; Blow Characteristic:Time Delay; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:40A RoHS Compliant: Yes

FUSE, PCB, 4A, 250V, TIME DELAY; Fuse Current:4A; Voltage Rating VAC:250VAC; Product Range:MST 250 Series; Voltage Rating VDC:-; Blow Characteristic:Time Delay; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:40A RoHS Compliant: Yes

Supplier's Site
Circuit Protection - Fuses - 0034.6621 - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
0034.6621
Circuit Protection - Fuses 0034.6621
FUSE BOARD MNT 4A 250VAC 125VDC

FUSE BOARD MNT 4A 250VAC 125VDC

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number 70160213 88K2050 0034.6621
Product Name Fuse;Submin/Non-Resettable;Time Lag;4A;Dims 8.5x8.5mm;Thermoplastic;Radial;PCB Fuse, Pcb, 4A, 250V, Time Delay; Fuse Current Schurter Circuit Protection - Fuses
Fuse Material Thermoplastic
Mounting Solderable (Surface Mount Technology) Solderable (with leads)
Approvals / Standards UL; CSA; IEC RoHS
Features Time Lag Time Lag
Unlock Full Specs
to access all available technical data