SCHURTER Inc Fuse, Pcb, 3.15A, 250V, Time Delay; Fuse Current Schurter 34.662

Description
FUSE, PCB, 3.15A, 250V, TIME DELAY; Fuse Current:3.15A; Voltage Rating VAC:250VAC; Product Range:MST 250 Series; Voltage Rating VDC:125VDC; Blow Characteristic:Time Delay; Fuse Case Style:Radial Leaded; Breaking Capacity Current DC:-RoHS Compliant: Yes
Description
FUSE, PCB, 3.15A, 250V, TIME DELAY; Fuse Current:3.15A; Voltage Rating VAC:250VAC; Product Range:MST 250 Series; Voltage Rating VDC:125VDC; Blow Characteristic:Time Delay; Fuse Case Style:Radial Leaded; Breaking Capacity Current DC:-RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Fuse, Pcb, 3.15A, 250V, Time Delay; Fuse Current Schurter - 88K2049 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Pcb, 3.15A, 250V, Time Delay; Fuse Current Schurter
88K2049
Fuse, Pcb, 3.15A, 250V, Time Delay; Fuse Current Schurter 88K2049
FUSE, PCB, 3.15A, 250V, TIME DELAY; Fuse Current:3.15A; Voltage Rating VAC:250VAC; Product Range:MST 250 Series; Voltage Rating VDC:125VDC; Blow Characteristic:Time Delay; Fuse Case Style:Radial Leaded; Breaking Capacity Current DC:-RoHS Compliant: Yes

FUSE, PCB, 3.15A, 250V, TIME DELAY; Fuse Current:3.15A; Voltage Rating VAC:250VAC; Product Range:MST 250 Series; Voltage Rating VDC:125VDC; Blow Characteristic:Time Delay; Fuse Case Style:Radial Leaded; Breaking Capacity Current DC:-RoHS Compliant: Yes

Supplier's Site
Fuse;Submin/Non-Resettable;Time Lag;3.15A;Dims 8.5x8.5mm;Thermoplastic;Radial - 70160211 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fuse;Submin/Non-Resettable;Time Lag;3.15A;Dims 8.5x8.5mm;Thermoplastic;Radial
70160211
Fuse;Submin/Non-Resettable;Time Lag;3.15A;Dims 8.5x8.5mm;Thermoplastic;Radial 70160211
250 V , Temperature Resistant Plastic , Non Resettable Subminiature Fuses Terminals copper tin plated

250 V , Temperature Resistant Plastic , Non Resettable Subminiature Fuses

  • Terminals copper tin plated
Supplier's Site
Circuit Protection - Fuses - 0034.6620 - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
0034.6620
Circuit Protection - Fuses 0034.6620
FUSE BRD MNT 3.15A 250VAC 125VDC

FUSE BRD MNT 3.15A 250VAC 125VDC

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc. Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number 88K2049 70160211 0034.6620
Product Name Fuse, Pcb, 3.15A, 250V, Time Delay; Fuse Current Schurter Fuse;Submin/Non-Resettable;Time Lag;3.15A;Dims 8.5x8.5mm;Thermoplastic;Radial Circuit Protection - Fuses
Mounting Solderable (with leads) Solderable (Surface Mount Technology)
Features Time Lag Time Lag
Rated Voltage 250 volts 250 volts 250 volts
Rated Current 3.15 amps 3.15 amps 3.15 amps
Unlock Full Specs
to access all available technical data