FUSE, PCB, 2A, 250V, TIME DELAY; Fuse Current:2A; Voltage Rating VAC:250VAC; Product Range:MST 250 Series; Voltage Rating VDC:125VDC; Blow Characteristic:Time Delay; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:35A RoHS Compliant: Yes
FUSE BOARD MNT 2A 250VAC 125VDC
250 V , Temperature Resistant Plastic , Non Resettable Subminiature Fuses
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses |
| Product Number | 88K2048 | 0034.6618 | 70160207 |
| Product Name | Fuse, Pcb, 2A, 250V, Time Delay; Fuse Current Schurter | Circuit Protection - Fuses | Fuse;Submin/Non-Resettable;Time Lag;2A;Dims 8.5x8.5mm;Thermoplastic;Radial;PCB |
| Mounting | Solderable (with leads) | Solderable (Surface Mount Technology) | |
| Approvals / Standards | RoHS | UL; CSA; IEC | |
| Features | Time Lag | Time Lag | |
| Rated Voltage | 250 volts | 250 volts | 250 volts |