SCHURTER Inc Circuit Protection - Fuses 34.6614

Description
FUSE BRD MNT 800MA 250VAC 125VDC
Description
FUSE BRD MNT 800MA 250VAC 125VDC

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - Fuses - 0034.6614 - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
0034.6614
Circuit Protection - Fuses 0034.6614
FUSE BRD MNT 800MA 250VAC 125VDC

FUSE BRD MNT 800MA 250VAC 125VDC

Supplier's Site
Fuse, Pcb, 800Ma, 250V, Time Delay; Fuse Current Schurter - 16F2146 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Pcb, 800Ma, 250V, Time Delay; Fuse Current Schurter
16F2146
Fuse, Pcb, 800Ma, 250V, Time Delay; Fuse Current Schurter 16F2146
FUSE, PCB, 800mA, 250V, TIME DELAY; Fuse Current:800mA; Voltage Rating VAC:250VAC; Product Range:MST 250 Series; Voltage Rating VDC:125VDC; Blow Characteristic:Time Delay; Fuse Case Style:Radial Leaded; Breaking Capacity Current DC:-RoHS Compliant: Yes

FUSE, PCB, 800mA, 250V, TIME DELAY; Fuse Current:800mA; Voltage Rating VAC:250VAC; Product Range:MST 250 Series; Voltage Rating VDC:125VDC; Blow Characteristic:Time Delay; Fuse Case Style:Radial Leaded; Breaking Capacity Current DC:-RoHS Compliant: Yes

Supplier's Site
Fuse;Submin/Non-Resettable;Time Lag;0.8A;Dims 8.5x8.5mm;Thermoplastic;Radial - 70160199 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fuse;Submin/Non-Resettable;Time Lag;0.8A;Dims 8.5x8.5mm;Thermoplastic;Radial
70160199
Fuse;Submin/Non-Resettable;Time Lag;0.8A;Dims 8.5x8.5mm;Thermoplastic;Radial 70160199
250 V , Temperature Resistant Plastic , Non Resettable Subminiature Fuses Terminals copper tin plated

250 V , Temperature Resistant Plastic , Non Resettable Subminiature Fuses

  • Terminals copper tin plated
Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company Allied Electronics, Inc.
Product Category Fuses Fuses Fuses
Product Number 0034.6614 16F2146 70160199
Product Name Circuit Protection - Fuses Fuse, Pcb, 800Ma, 250V, Time Delay; Fuse Current Schurter Fuse;Submin/Non-Resettable;Time Lag;0.8A;Dims 8.5x8.5mm;Thermoplastic;Radial
Operating Temperature -55 to 125 C (-67 to 257 F)
Rated Voltage 250 volts 250 volts 250 volts
Rated Current 0.8000 amps 0.8000 amps 0.8000 amps
Rated Breaking Capacity 35 amps
Unlock Full Specs
to access all available technical data