Fuse;Submin/Non-Rese
FUSE BRD MNT 50MA 250VAC 125VDC
FUSE, PCB, 0.05A, 250VAC, TIME DELAY; Fuse Current:50mA; Voltage Rating VAC:250VAC; Product Range:MST 250 Series; Voltage Rating VDC:63VDC; Blow Characteristic:Time Delay; Fuse Case Style:Radial Leaded RoHS Compliant: Yes
| Allied Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses |
| Product Number | 70020840 | 0034.6602 | 91B4162 |
| Product Name | Fuse;Submin/Non-Resettable;Time Lag;0.05A;Dims 8.5x8.5mm;Thermoplastic;Radial | Circuit Protection - Fuses | Fuse, Pcb, 0.05A, 250Vac, Time Delay; Fuse Current Schurter |
| Fuse Material | Thermoplastic | ||
| Mounting | Solderable (Surface Mount Technology) | Solderable (with leads) | |
| Features | Time Lag | Time Lag | |
| Rated Voltage | 250 volts | 250 volts | 250 volts |