SCHURTER Inc Msf 250 Fuse F 2A Schurter 34.6047

Description
MSF 250 Fuse F 2A
Datasheet
Description
MSF 250 Fuse F 2A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Msf 250 Fuse F 2A Schurter - 32C3300 - Newark, An Avnet Company
Chicago, IL, United States
Msf 250 Fuse F 2A Schurter
32C3300
Msf 250 Fuse F 2A Schurter 32C3300
MSF 250 Fuse F 2A

MSF 250 Fuse F 2A

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 32C3300
Product Name Msf 250 Fuse F 2A Schurter
Unlock Full Specs
to access all available technical data

Similar Products

Varistors - 1670165 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Metal Oxide Varistor (MOV)
Package Size 0805; 0805 (2012m)
Standards and Certifications RoHS
View Details
 - PESD3USB3B/CX - Rochester Electronics
Nexperia B.V.
Specs
Device Type ESD Suppressor
Standards and Certifications RoHS
View Details
Multi-Purpose ESD Devices - ESD202-B1-CSP01005 - Infineon Technologies AG
Specs
Device Type ESD Suppressor
Mounting / Packaging Surface Mount Technology (SMT / SMD); SG-WLL-2
Standards and Certifications RoHS
View Details