250 V, Radial Leaded, Non Resettable Subminiature Fuses
FUSE, PCB, 5A, 250V, FAST ACTING; Fuse Current:5A; Voltage Rating VAC:250VAC; Product Range:MSF 250 Series; Voltage Rating VDC:-; Blow Characteristic:Fast Acting; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:40A RoHS Compliant: Yes
FUSE BOARD MNT 5A 250VAC RADIAL
| Allied Electronics, Inc. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses |
| Product Number | 70160063 | 50B7030 | 0034.6021 |
| Product Name | Fuse;Submin/Non-Resettable;Fast Acting;5A;Dims 8.5x8.5mm;Thermoplastic;Radial | Fuse, Pcb, 5A, 250V, Fast Acting; Fuse Current Schurter | Circuit Protection - Fuses |
| Fuse Material | Thermoplastic | ||
| Mounting | Solderable (Surface Mount Technology) | Solderable (with leads) | |
| Approvals / Standards | UL; CSA; IEC | RoHS | |
| Features | Fast Acting | Fast Acting |