SCHURTER Inc Fuse;Submin/Non-Resettable;Fast Acting;3.15A;Dims 8.5x8.5mm;Thermoplastic;PCB 34.6019

Description
250 V, Radial Leaded, Non Resettable Subminiature Fuses Low breaking capacity Quick acting Fuse
Description
250 V, Radial Leaded, Non Resettable Subminiature Fuses Low breaking capacity Quick acting Fuse

Suppliers

Company
Product
Description
Supplier Links
Fuse;Submin/Non-Resettable;Fast Acting;3.15A;Dims 8.5x8.5mm;Thermoplastic;PCB - 70160059 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fuse;Submin/Non-Resettable;Fast Acting;3.15A;Dims 8.5x8.5mm;Thermoplastic;PCB
70160059
Fuse;Submin/Non-Resettable;Fast Acting;3.15A;Dims 8.5x8.5mm;Thermoplastic;PCB 70160059
250 V, Radial Leaded, Non Resettable Subminiature Fuses Low breaking capacity Quick acting Fuse

250 V, Radial Leaded, Non Resettable Subminiature Fuses

  • Low breaking capacity
  • Quick acting Fuse
Supplier's Site
Fuse, Pcb, 3.15A, 250V, Fast Acting; Fuse Current Schurter - 88K2047 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Pcb, 3.15A, 250V, Fast Acting; Fuse Current Schurter
88K2047
Fuse, Pcb, 3.15A, 250V, Fast Acting; Fuse Current Schurter 88K2047
FUSE, PCB, 3.15A, 250V, FAST ACTING; Fuse Current:3.15A; Voltage Rating VAC:250VAC; Product Range:MSF 250 Series; Voltage Rating VDC:250VDC; Blow Characteristic:Fast Acting; Fuse Case Style:Radial Leaded; Body Material:Thermoplast ic RoHS Compliant: Yes

FUSE, PCB, 3.15A, 250V, FAST ACTING; Fuse Current:3.15A; Voltage Rating VAC:250VAC; Product Range:MSF 250 Series; Voltage Rating VDC:250VDC; Blow Characteristic:Fast Acting; Fuse Case Style:Radial Leaded; Body Material:Thermoplastic RoHS Compliant: Yes

Supplier's Site
Shenzhen, China
Circuit Protection - Fuses
0034.6019
Circuit Protection - Fuses 0034.6019
FUSE BRD MNT 3.15A 250VAC RADIAL

FUSE BRD MNT 3.15A 250VAC RADIAL

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number 70160059 88K2047 0034.6019
Product Name Fuse;Submin/Non-Resettable;Fast Acting;3.15A;Dims 8.5x8.5mm;Thermoplastic;PCB Fuse, Pcb, 3.15A, 250V, Fast Acting; Fuse Current Schurter Circuit Protection - Fuses
Fuse Material Thermoplastic Thermoplastic
Mounting Solderable (Surface Mount Technology) Solderable (with leads)
Approvals / Standards UL; CSA; IEC RoHS
Features Fast Acting Fast Acting
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers
International Fuse Quick Acting 10A - 81413641 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
SMD 2.5A 32V Circuit Protection Fuse - 139-TF16AT2.50TTD - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Surface Mount
Approvals / Standards RoHS
View Details
3 suppliers