250 V, Radial Leaded, Non Resettable Subminiature Fuses
FUSE, PCB, 2A, 250V, FAST ACTING; Fuse Current:2A; Voltage Rating VAC:250VAC; Product Range:MSF 250 Series; Voltage Rating VDC:250VDC; Blow Characteristic:Fast Acting; Fuse Case Style:Radial Leaded; Breaking Capacity Current AC:35A RoHS Compliant: Yes
SCHURTER Panel Accessories 0034.6017
FUSE BOARD MNT 2A 250VAC RADIAL
35A 2A 250V Plugin Disposable fuses ROHS
| Allied Electronics, Inc. | Newark, An Avnet Company | Radwell International | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 70160055 | 97B3621 | 0034.6017 | 34.6017 | |
| Product Name | Fuse;Submin/Non-Resettable;Fast Acting;2A;Dims 8.5x8.5mm;Thermoplastic;Radial | Fuse, Pcb, 2A, 250V, Fast Acting; Fuse Current Schurter | Fuse | Circuit Protection - Fuses | Fuses |
| Fuse Material | Thermoplastic | ||||
| Mounting | Solderable (Surface Mount Technology) | Solderable (with leads) | |||
| Approvals / Standards | UL; CSA; IEC | RoHS | RoHS | ||
| Features | Fast Acting | Fast Acting |