SCHURTER Inc FUSE GLASS 250MA 250VAC 3AB 3AG 34.5114

Description
FUSE GLASS 250MA 250VAC 3AB 3AG
Description
FUSE GLASS 250MA 250VAC 3AB 3AG

Suppliers

Company
Product
Description
Supplier Links
FUSE GLASS 250MA 250VAC 3AB 3AG - 685-0034.5114 - Utmel Electronic Limited
Hong Kong, China
FUSE GLASS 250MA 250VAC 3AB 3AG
685-0034.5114
FUSE GLASS 250MA 250VAC 3AB 3AG 685-0034.5114
FUSE GLASS 250MA 250VAC 3AB 3AG

FUSE GLASS 250MA 250VAC 3AB 3AG

Supplier's Site
Circuit Protection - Fuses - 0034.5114 - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
0034.5114
Circuit Protection - Fuses 0034.5114
FUSE GLASS 250MA 250VAC 3AB 3AG

FUSE GLASS 250MA 250VAC 3AB 3AG

Supplier's Site

Technical Specifications

  Utmel Electronic Limited Acme Chip Technology Co., Limited
Product Category Fuses Fuses
Product Number 685-0034.5114 0034.5114
Product Name FUSE GLASS 250MA 250VAC 3AB 3AG Circuit Protection - Fuses
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power supply module for electronic circuit breaker - DF1100 - ifm efector inc.
Specs
Mounting Mounting on DIN rail; (TH35 (EN 60715))
Operating Temperature -25 to 60 C (-13 to 140 F)
Rated Voltage 30 volts
View Details
Fuse - fuse max 125 a with double terminals - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 1.25 amps
View Details
North American Fuse Time Delay 1A - 813MSL-1 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details