SCHURTER INC
34.5044 -- FTT 5X20 FUSE TT 1.25A SCHURTER
SCHURTER Inc
Ftt 5X20 Fuse Tt 1.25A Schurter
34.5044
Description
FTT 5x20 Fuse TT 1.25A
Description
FTT 5x20 Fuse TT 1.25A
Datasheet
Suppliers
Ftt 5X20 Fuse Tt 1.25A Schurter
32C3234
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Circuit Protection Components |
|
Product Number
|
32C3234 |
|
Product Name
|
Ftt 5X20 Fuse Tt 1.25A Schurter |
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Ground Fault Circuit Interrupters (GFCI)
Standards and Certifications
UL
Supply Voltage (VS)
125 volts
View Details
Device Type
ESD Suppressor
Standards and Certifications
RoHS
Supply Voltage (VS)
4 volts
View Details
Device Type
Metal Oxide Varistor (MOV)
Package Size
2220 (5650m)
Standards and Certifications
RoHS
View Details