The MSF 125 Fuse F 160mA from Schurter is a non-resettable fuse designed for use in printed circuit boards. It operates at a rated voltage of 125 VAC and 125 VDC, with a rated current of 160 mA. The fuse features a quick-acting characteristic and has a breaking capacity of 100 A. It is suitable for ambient temperatures ranging from -25 °C to 85 °C and is made from thermoplastic housing with UL 94V-0 flammability rating. The fuse can be soldered using wave or iron methods and is compliant with UL 248-14 and CSA C22.2 no. 248.14 standards. The unit weighs 0.34 g and is available in various packaging options.
MSF 125 Fuse F 160mA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Circuit Protection Components |
| Product Number | 32C3146 |
| Product Name | Msf 125 Fuse F 160Ma Schurter |