SCHURTER Inc Msf 125 Fuse F 3.15A Schurter 34.4226

Description
MSF 125 Fuse F 3.15A
Datasheet
Description
MSF 125 Fuse F 3.15A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Msf 125 Fuse F 3.15A Schurter - 91B0541 - Newark, An Avnet Company
Chicago, IL, United States
Msf 125 Fuse F 3.15A Schurter
91B0541
Msf 125 Fuse F 3.15A Schurter 91B0541
MSF 125 Fuse F 3.15A

MSF 125 Fuse F 3.15A

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 91B0541
Product Name Msf 125 Fuse F 3.15A Schurter
Unlock Full Specs
to access all available technical data

Similar Products

Varistors - 7752755 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Metal Oxide Varistor (MOV)
Package Size 0805; 0805 (2012m)
Standards and Certifications RoHS
View Details
20 Amp Duplex GFCI Outlet, Tamper Resistant & Weather Resistant Self-Test with LED Light, Residential Grade - G1920TW - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Standards and Certifications UL
Supply Voltage (VS) 125 volts
View Details
ESD Suppressors - Diode-mode Series - PD05S200D291PT -  - VICFUSE
Specs
Device Type ESD Suppressor
Standards and Certifications RoHS
Supply Voltage (VS) 20 volts
View Details
Multi-Purpose ESD Devices - ESD245-B1-W0201 - Infineon Technologies AG
Specs
Device Type ESD Suppressor
Mounting / Packaging Surface Mount Technology (SMT / SMD); SG-WLL-2
Standards and Certifications RoHS
View Details