FUSE, CARTRIDGE, 3A, TIME DELAY; Blow Characteristic:Time Delay; Fuse Current:3A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:-; Product Range:FSL 5x20 Series; Breaking Capacity Current AC:35A RoHS Compliant: Yes
FUSE GLASS 3A 250VAC 5X20MM
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Fuses | Fuses |
| Product Number | 23M1349 | 0034.3781 |
| Product Name | Fuse, Cartridge, 3A, Time Delay; Blow Characteristic Schurter | Circuit Protection - Fuses |
| Approvals / Standards | RoHS | |
| Features | Time Lag | |
| Rated Voltage | 250 volts | 250 volts |