SCHURTER Inc Fsl 5X20 Fuse T 2.5A Schurter 34.378

Description
FSL 5x20 Fuse T 2.5A
Datasheet
Description
FSL 5x20 Fuse T 2.5A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fsl 5X20 Fuse T 2.5A Schurter - 23M1348 - Newark, An Avnet Company
Chicago, IL, United States
Fsl 5X20 Fuse T 2.5A Schurter
23M1348
Fsl 5X20 Fuse T 2.5A Schurter 23M1348
FSL 5x20 Fuse T 2.5A

FSL 5x20 Fuse T 2.5A

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 23M1348
Product Name Fsl 5X20 Fuse T 2.5A Schurter
Unlock Full Specs
to access all available technical data

Similar Products

In-Line GFCI Plug Auto Reset 5-15P UL Recoginzed - G20CAR515 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Standards and Certifications UL
Supply Voltage (VS) 125 volts
View Details
ESD Suppressors - Diode-mode Series - PD03S3R3D112PT -  - VICFUSE
Specs
Device Type ESD Suppressor
Standards and Certifications RoHS
Supply Voltage (VS) 3.3 volts
View Details
Varistors - 7752773 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Metal Oxide Varistor (MOV)
Package Size 1206 (3216m)
Standards and Certifications RoHS
View Details
 - ESD237B1W0201E6327XTSA1 - Rochester Electronics
Infineon Technologies AG
Specs
Device Type ESD Suppressor
Standards and Certifications RoHS
View Details