SCHURTER Inc Circuit Protection - Fuses 34.3129

Description
FUSE GLASS 16A 250VAC 5X20MM
Datasheet
Description
FUSE GLASS 16A 250VAC 5X20MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - Fuses - 0034.3129 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Fuses
0034.3129
Circuit Protection - Fuses 0034.3129
FUSE GLASS 16A 250VAC 5X20MM

FUSE GLASS 16A 250VAC 5X20MM

Supplier's Site
Fuse;Cylinder/Non-Resettable; Time Lag:16A;Dims 5 X 20mm;Glass;Cartridge;250VAC - 70160141 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fuse;Cylinder/Non-Resettable; Time Lag:16A;Dims 5 X 20mm;Glass;Cartridge;250VAC
70160141
Fuse;Cylinder/Non-Resettable; Time Lag:16A;Dims 5 X 20mm;Glass;Cartridge;250VAC 70160141
Fuse;Cylinder/Non-Re settable; Time Lag:16A;Dims 5 X 20mm;Glass;Cartridge ;250VAC

Fuse;Cylinder/Non-Resettable; Time Lag:16A;Dims 5 X 20mm;Glass;Cartridge;250VAC

Supplier's Site
Fuse, Cartridge, 16A, 5X20Mm, Time Delay; Blow Characteristic Schurter - 50B7028 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Cartridge, 16A, 5X20Mm, Time Delay; Blow Characteristic Schurter
50B7028
Fuse, Cartridge, 16A, 5X20Mm, Time Delay; Blow Characteristic Schurter 50B7028
FUSE, CARTRIDGE, 16A, 5X20MM, TIME DELAY; Blow Characteristic:Time Delay; Fuse Current:16A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:FST Series; Fuse Body Material:Glass RoHS Compliant: Yes

FUSE, CARTRIDGE, 16A, 5X20MM, TIME DELAY; Blow Characteristic:Time Delay; Fuse Current:16A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:FST Series; Fuse Body Material:Glass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc. Newark, An Avnet Company
Product Category Fuses Fuses Fuses
Product Number 0034.3129 70160141 50B7028
Product Name Circuit Protection - Fuses Fuse;Cylinder/Non-Resettable; Time Lag:16A;Dims 5 X 20mm;Glass;Cartridge;250VAC Fuse, Cartridge, 16A, 5X20Mm, Time Delay; Blow Characteristic Schurter
Operating Temperature -55 to 125 C (-67 to 257 F)
Rated Voltage 250 volts 250 volts
Rated Current 16 amps 16 amps
Rated Breaking Capacity 160 amps
Unlock Full Specs
to access all available technical data