SCHURTER Inc Circuit Protection - Fuses 34.3127

Description
FUSE GLASS 10A 250VAC 5X20MM
Description
FUSE GLASS 10A 250VAC 5X20MM

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - Fuses - 0034.3127 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Fuses
0034.3127
Circuit Protection - Fuses 0034.3127
FUSE GLASS 10A 250VAC 5X20MM

FUSE GLASS 10A 250VAC 5X20MM

Supplier's Site
Fuse;Cylinder/Non-Resettable;Time Lag;10A;Dims 5.2x20mm;Glass;Cartridge;250VAC - 70159968 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fuse;Cylinder/Non-Resettable;Time Lag;10A;Dims 5.2x20mm;Glass;Cartridge;250VAC
70159968
Fuse;Cylinder/Non-Resettable;Time Lag;10A;Dims 5.2x20mm;Glass;Cartridge;250VAC 70159968
According to IEC 127, rated 250 V. Type FSF. UL recognized, CSA accepted 32 mA-10 A, SEMKO, VDE, BEAB approved 32 mA-6.3 A. Type FST. UL recognized, CSA accepted 32 mA-16 A; BSI approved 125 mA-6.3 A; CB, BEAB, SEMKO, VDE approved 32 mA-6.3 A. Breaking Capacity: 35 A/250 V. Type SP. UL recognized, CSA accepted 500 mA-16 A, VDE, SEMKO, SEV approved 500 mA-6.3 A. Type SPT. UL recognized, CSA accepted 500 mA-16 A VDE, SEMKO, SEV approved 1 A-6.3 A. Types FSU and SSU. Meet UL 1459; GR1089; ITU-TK.20 for telecom applications. Pigtailed fuses are available as special orders.

According to IEC 127, rated 250 V. Type FSF. UL recognized, CSA accepted 32 mA-10 A, SEMKO, VDE, BEAB approved 32 mA-6.3 A. Type FST. UL recognized, CSA accepted 32 mA-16 A; BSI approved 125 mA-6.3 A; CB, BEAB, SEMKO, VDE approved 32 mA-6.3 A. Breaking Capacity: 35 A/250 V. Type SP. UL recognized, CSA accepted 500 mA-16 A, VDE, SEMKO, SEV approved 500 mA-6.3 A. Type SPT. UL recognized, CSA accepted 500 mA-16 A VDE, SEMKO, SEV approved 1 A-6.3 A. Types FSU and SSU. Meet UL 1459; GR1089; ITU-TK.20 for telecom applications. Pigtailed fuses are available as special orders.

Supplier's Site
FST Series Time Lag 250 V 10 A ? 5 x 20 mm Glass Cartridge Miniature Fuse - 685-0034.3127 - Utmel Electronic Limited
Hong Kong, China
FST Series Time Lag 250 V 10 A ? 5 x 20 mm Glass Cartridge Miniature Fuse
685-0034.3127
FST Series Time Lag 250 V 10 A ? 5 x 20 mm Glass Cartridge Miniature Fuse 685-0034.3127
FST Series Time Lag 250 V 10 A ? 5 x 20 mm Glass Cartridge Miniature Fuse

FST Series Time Lag 250 V 10 A ? 5 x 20 mm Glass Cartridge Miniature Fuse

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc. Utmel Electronic Limited
Product Category Fuses Fuses Fuses
Product Number 0034.3127 70159968 685-0034.3127
Product Name Circuit Protection - Fuses Fuse;Cylinder/Non-Resettable;Time Lag;10A;Dims 5.2x20mm;Glass;Cartridge;250VAC FST Series Time Lag 250 V 10 A ? 5 x 20 mm Glass Cartridge Miniature Fuse
Operating Temperature -55 to 125 C (-67 to 257 F)
Rated Voltage 250 volts 250 volts
Rated Current 10 amps 10 amps
Rated Breaking Capacity 100 amps
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 486-3883-ND - DigiKey
Specs
Fuse Type Miniature
Mounting Through Hole
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
Fuse - fuse max 25 a - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 2.5 amps
View Details
Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers
Fuses - 002313503 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 690 volts
Rated Current 6 amps
View Details