SCHURTER Inc Fuse;Cylinder/Non-Resettable;Time Lag;6.3A;Dims 5.2x20mm;Glass;Cartridge;250VAC 34.3125

Description
250 V, Glass Tube, Non Resettable Miniature Fuses According to IEC 127, rated 250 V. Type FSF. UL recognized, CSA accepted 32 mA-10 A, SEMKO, VDE, BEAB approved 32 mA-6.3 A. Type FST. UL recognized, CSA accepted 32 mA-16 A; BSI approved 125 mA-6.3 A; CB, BEAB, SEMKO, VDE approved 32 mA-6.3 A. Breaking Capacity: 35 A/250 V. Type SP. UL recognized, CSA accepted 500 mA-16 A, VDE, SEMKO, SEV approved 500 mA-6.3 A. Type SPT. UL recognized, CSA accepted 500 mA-16 A VDE, SEMKO, SEV approved 1 A-6.3 A. Types FSU and SSU. Meet UL 1459; GR1089; ITU-TK.20 for telecom applications. Pigtailed fuses are available as special orders.
Datasheet
Description
250 V, Glass Tube, Non Resettable Miniature Fuses According to IEC 127, rated 250 V. Type FSF. UL recognized, CSA accepted 32 mA-10 A, SEMKO, VDE, BEAB approved 32 mA-6.3 A. Type FST. UL recognized, CSA accepted 32 mA-16 A; BSI approved 125 mA-6.3 A; CB, BEAB, SEMKO, VDE approved 32 mA-6.3 A. Breaking Capacity: 35 A/250 V. Type SP. UL recognized, CSA accepted 500 mA-16 A, VDE, SEMKO, SEV approved 500 mA-6.3 A. Type SPT. UL recognized, CSA accepted 500 mA-16 A VDE, SEMKO, SEV approved 1 A-6.3 A. Types FSU and SSU. Meet UL 1459; GR1089; ITU-TK.20 for telecom applications. Pigtailed fuses are available as special orders.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse;Cylinder/Non-Resettable;Time Lag;6.3A;Dims 5.2x20mm;Glass;Cartridge;250VAC - 70159947 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fuse;Cylinder/Non-Resettable;Time Lag;6.3A;Dims 5.2x20mm;Glass;Cartridge;250VAC
70159947
Fuse;Cylinder/Non-Resettable;Time Lag;6.3A;Dims 5.2x20mm;Glass;Cartridge;250VAC 70159947
250 V, Glass Tube, Non Resettable Miniature Fuses According to IEC 127, rated 250 V. Type FSF. UL recognized, CSA accepted 32 mA-10 A, SEMKO, VDE, BEAB approved 32 mA-6.3 A. Type FST. UL recognized, CSA accepted 32 mA-16 A; BSI approved 125 mA-6.3 A; CB, BEAB, SEMKO, VDE approved 32 mA-6.3 A. Breaking Capacity: 35 A/250 V. Type SP. UL recognized, CSA accepted 500 mA-16 A, VDE, SEMKO, SEV approved 500 mA-6.3 A. Type SPT. UL recognized, CSA accepted 500 mA-16 A VDE, SEMKO, SEV approved 1 A-6.3 A. Types FSU and SSU. Meet UL 1459; GR1089; ITU-TK.20 for telecom applications. Pigtailed fuses are available as special orders.

250 V, Glass Tube, Non Resettable Miniature Fuses
According to IEC 127, rated 250 V. Type FSF. UL recognized, CSA accepted 32 mA-10 A, SEMKO, VDE, BEAB approved 32 mA-6.3 A. Type FST. UL recognized, CSA accepted 32 mA-16 A; BSI approved 125 mA-6.3 A; CB, BEAB, SEMKO, VDE approved 32 mA-6.3 A. Breaking Capacity: 35 A/250 V. Type SP. UL recognized, CSA accepted 500 mA-16 A, VDE, SEMKO, SEV approved 500 mA-6.3 A. Type SPT. UL recognized, CSA accepted 500 mA-16 A VDE, SEMKO, SEV approved 1 A-6.3 A. Types FSU and SSU. Meet UL 1459; GR1089; ITU-TK.20 for telecom applications. Pigtailed fuses are available as special orders.

Supplier's Site
Fuse, Cartridge, 6.3A, 5X20Mm,time Delay; Blow Characteristic Schurter - 04F948 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Cartridge, 6.3A, 5X20Mm,time Delay; Blow Characteristic Schurter
04F948
Fuse, Cartridge, 6.3A, 5X20Mm,time Delay; Blow Characteristic Schurter 04F948
FUSE, CARTRIDGE, 6.3A, 5X20MM,TIME DELAY; Blow Characteristic:Time Delay; Fuse Current:6.3A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:FST Series; Fuse Body Material:Glass RoHS Compliant: Yes

FUSE, CARTRIDGE, 6.3A, 5X20MM,TIME DELAY; Blow Characteristic:Time Delay; Fuse Current:6.3A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:FST Series; Fuse Body Material:Glass RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - Fuses - 0034.3125 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Fuses
0034.3125
Circuit Protection - Fuses 0034.3125
FUSE GLASS 6.3A 250VAC 5X20MM

FUSE GLASS 6.3A 250VAC 5X20MM

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses
Product Number 70159947 04F948 0034.3125
Product Name Fuse;Cylinder/Non-Resettable;Time Lag;6.3A;Dims 5.2x20mm;Glass;Cartridge;250VAC Fuse, Cartridge, 6.3A, 5X20Mm,time Delay; Blow Characteristic Schurter Circuit Protection - Fuses
Fuse Material Glass Glass; Glass
Mounting Replaceable
Approvals / Standards UL; CSA; VDE; SEMKO RoHS
Features Time Lag Time Lag
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature Fuses - VF471 -  - VICFUSE
Specs
Fuse Type Miniature; Subminiature
Approvals / Standards RoHS; UL
Rated Voltage 125 volts
View Details
Fuses - CCF1N7TTE - 1120462-CCF1N7TTE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Rated Current 7 amps
View Details
4 suppliers
Fuse - 155797694 - Radwell International
Specs
Rated Current 6.3 amps
View Details
Specs
Mounting Panel Mount
Rated Current 2.5 amps
View Details