35A Glass Tube Fuse 3.15A 250V - Fuses ROHS
FUSE, CARTRIDGE, 3.15A 5X20MM TIME DELAY; Blow Characteristic:Time Delay; Fuse Current:3.15A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:FST Series; Diameter:5mm; Length:20mm RoHS Compliant: Yes
35A Glass Tube Fuse 3.15A 250V Disposable fuses ROHS
FUSE GLASS 3.15A 250VAC 5X20MM
250 V, Glass Tube, Non Resettable Miniature Fuses
According to IEC 127, rated 250 V. Type FSF. UL recognized, CSA accepted 32 mA-10 A, SEMKO, VDE, BEAB approved 32 mA-6.3 A. Type FST. UL recognized, CSA accepted 32 mA-16 A; BSI approved 125 mA-6.3 A; CB, BEAB, SEMKO, VDE approved 32 mA-6.3 A. Breaking Capacity: 35 A/250 V. Type SP. UL recognized, CSA accepted 500 mA-16 A, VDE, SEMKO, SEV approved 500 mA-6.3 A. Type SPT. UL recognized, CSA accepted 500 mA-16 A VDE, SEMKO, SEV approved 1 A-6.3 A. Types FSU and SSU. Meet UL 1459; GR1089; ITU-TK.20 for telecom applications. Pigtailed fuses are available as special orders.
| LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | 34.3122 | 04F945 | 34.3122 | 0034.3122 | 70159941 |
| Product Name | TVS/Fuse/Board Level Protection >> Fuses | Fuse, Cartridge, 3.15A 5X20Mm Time Delay; Blow Characteristic Schurter | Fuses | Circuit Protection - Fuses | Fuse;Cylinder/Non-Resettable;Time Lag;3.15A;Dims 5.2x20mm;Glass;Cartridge;250VAC |
| Fuse Material | Glass | Glass | |||
| Approvals / Standards | RoHS | RoHS | RoHS | UL; CSA; VDE; SEMKO | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Rated Voltage | 250 volts | 250 volts | 250 volts | 250 volts |