Time Lag Miniature Fuses, 250 V Voltage Rating, Glass (Body) Material
According to IEC 127, rated 250 V. Type FSF. UL recognized, CSA accepted 32 mA-10 A, SEMKO, VDE, BEAB approved 32 mA-6.3 A. Type FST. UL recognized, CSA accepted 32 mA-16 A; BSI approved 125 mA-6.3 A; CB, BEAB, SEMKO, VDE approved 32 mA-6.3 A. Breaking Capacity: 35 A/250 V. Type SP. UL recognized, CSA accepted 500 mA-16 A, VDE, SEMKO, SEV approved 500 mA-6.3 A. Type SPT. UL recognized, CSA accepted 500 mA-16 A VDE, SEMKO, SEV approved 1 A-6.3 A. Types FSU and SSU. Meet UL 1459; GR1089; ITU-TK.20 for telecom applications. Pigtailed fuses are available as special orders.
FUSE GLASS 1.25A 250VAC 5X20MM
FUSE, CARTRIDGE, 1.25A 5X20MM TIME DELAY; Blow Characteristic:Time Delay; Fuse Current:1.25A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:FST Series; Fuse Body Material:Glass RoHS Compliant: Yes
| Allied Electronics, Inc. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses |
| Product Number | 70159933 | 0034.3118 | 04F959 |
| Product Name | Fuse;Cylinder/Non-Resettable;Time Lag;1.25A;Dims 5.2x20mm;Glass;Cartridge;250VAC | Circuit Protection - Fuses | Fuse, Cartridge, 1.25A 5X20Mm Time Delay; Blow Characteristic Schurter |
| Fuse Material | Glass | Glass; Glass | |
| Mounting | Replaceable | ||
| Approvals / Standards | UL; CSA; VDE; SEMKO | RoHS | |
| Features | Time Lag | Time Lag |