SCHURTER Inc Fuse;Cylinder/Non-Resettable;Time Lag;1A;Dims 5.2x20mm;Glass;Cartridge;250VAC 34.3117

Description
250 V, Glass Tube, Non Resettable Miniature Fuses According to IEC 127, rated 250 V. Type FSF. UL recognized, CSA accepted 32 mA-10 A, SEMKO, VDE, BEAB approved 32 mA-6.3 A. Type FST. UL recognized, CSA accepted 32 mA-16 A; BSI approved 125 mA-6.3 A; CB, BEAB, SEMKO, VDE approved 32 mA-6.3 A. Breaking Capacity: 35 A/250 V. Type SP. UL recognized, CSA accepted 500 mA-16 A, VDE, SEMKO, SEV approved 500 mA-6.3 A. Type SPT. UL recognized, CSA accepted 500 mA-16 A VDE, SEMKO, SEV approved 1 A-6.3 A. Types FSU and SSU. Meet UL 1459; GR1089; ITU-TK.20 for telecom applications. Pigtailed fuses are available as special orders.
Datasheet
Description
250 V, Glass Tube, Non Resettable Miniature Fuses According to IEC 127, rated 250 V. Type FSF. UL recognized, CSA accepted 32 mA-10 A, SEMKO, VDE, BEAB approved 32 mA-6.3 A. Type FST. UL recognized, CSA accepted 32 mA-16 A; BSI approved 125 mA-6.3 A; CB, BEAB, SEMKO, VDE approved 32 mA-6.3 A. Breaking Capacity: 35 A/250 V. Type SP. UL recognized, CSA accepted 500 mA-16 A, VDE, SEMKO, SEV approved 500 mA-6.3 A. Type SPT. UL recognized, CSA accepted 500 mA-16 A VDE, SEMKO, SEV approved 1 A-6.3 A. Types FSU and SSU. Meet UL 1459; GR1089; ITU-TK.20 for telecom applications. Pigtailed fuses are available as special orders.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuse;Cylinder/Non-Resettable;Time Lag;1A;Dims 5.2x20mm;Glass;Cartridge;250VAC - 70159931 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fuse;Cylinder/Non-Resettable;Time Lag;1A;Dims 5.2x20mm;Glass;Cartridge;250VAC
70159931
Fuse;Cylinder/Non-Resettable;Time Lag;1A;Dims 5.2x20mm;Glass;Cartridge;250VAC 70159931
250 V, Glass Tube, Non Resettable Miniature Fuses According to IEC 127, rated 250 V. Type FSF. UL recognized, CSA accepted 32 mA-10 A, SEMKO, VDE, BEAB approved 32 mA-6.3 A. Type FST. UL recognized, CSA accepted 32 mA-16 A; BSI approved 125 mA-6.3 A; CB, BEAB, SEMKO, VDE approved 32 mA-6.3 A. Breaking Capacity: 35 A/250 V. Type SP. UL recognized, CSA accepted 500 mA-16 A, VDE, SEMKO, SEV approved 500 mA-6.3 A. Type SPT. UL recognized, CSA accepted 500 mA-16 A VDE, SEMKO, SEV approved 1 A-6.3 A. Types FSU and SSU. Meet UL 1459; GR1089; ITU-TK.20 for telecom applications. Pigtailed fuses are available as special orders.

250 V, Glass Tube, Non Resettable Miniature Fuses
According to IEC 127, rated 250 V. Type FSF. UL recognized, CSA accepted 32 mA-10 A, SEMKO, VDE, BEAB approved 32 mA-6.3 A. Type FST. UL recognized, CSA accepted 32 mA-16 A; BSI approved 125 mA-6.3 A; CB, BEAB, SEMKO, VDE approved 32 mA-6.3 A. Breaking Capacity: 35 A/250 V. Type SP. UL recognized, CSA accepted 500 mA-16 A, VDE, SEMKO, SEV approved 500 mA-6.3 A. Type SPT. UL recognized, CSA accepted 500 mA-16 A VDE, SEMKO, SEV approved 1 A-6.3 A. Types FSU and SSU. Meet UL 1459; GR1089; ITU-TK.20 for telecom applications. Pigtailed fuses are available as special orders.

Supplier's Site
Circuit Protection - Fuses - 0034.3117 - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
0034.3117
Circuit Protection - Fuses 0034.3117
FUSE GLASS 1A 250VAC 5X20MM

FUSE GLASS 1A 250VAC 5X20MM

Supplier's Site
Fuse, Cartridge, 1A, 5X20Mm, Time Delay; Blow Characteristic Schurter - 04F958 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Cartridge, 1A, 5X20Mm, Time Delay; Blow Characteristic Schurter
04F958
Fuse, Cartridge, 1A, 5X20Mm, Time Delay; Blow Characteristic Schurter 04F958
FUSE, CARTRIDGE, 1A, 5X20MM, TIME DELAY; Blow Characteristic:Time Delay; Fuse Current:1A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:FST Series; Cartridge Fuse Material:Glass RoHS Compliant: Yes

FUSE, CARTRIDGE, 1A, 5X20MM, TIME DELAY; Blow Characteristic:Time Delay; Fuse Current:1A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:FST Series; Cartridge Fuse Material:Glass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses
Product Number 70159931 0034.3117 04F958
Product Name Fuse;Cylinder/Non-Resettable;Time Lag;1A;Dims 5.2x20mm;Glass;Cartridge;250VAC Circuit Protection - Fuses Fuse, Cartridge, 1A, 5X20Mm, Time Delay; Blow Characteristic Schurter
Fuse Material Glass
Mounting Replaceable
Approvals / Standards UL; CSA; VDE; SEMKO RoHS
Features Time Lag Time Lag
Unlock Full Specs
to access all available technical data