FUSE GLASS 500MA 250VAC 5X20MM
35A Glass Tube Fuse 500mA 250V Disposable fuses ROHS
FUSE, CARTRIDGE, 500mA 5X20MM TIME DELAY; Blow Characteristic:Time Delay; Fuse Current:500mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:FST Series; Diameter:5mm; Length:20mm RoHS Compliant: Yes
250 V, Glass Tube, Non Resettable Miniature Fuses
According to IEC 127, rated 250 V. Type FSF. UL recognized, CSA accepted 32 mA-10 A, SEMKO, VDE, BEAB approved 32 mA-6.3 A. Type FST. UL recognized, CSA accepted 32 mA-16 A; BSI approved 125 mA-6.3 A; CB, BEAB, SEMKO, VDE approved 32 mA-6.3 A. Breaking Capacity: 35 A/250 V. Type SP. UL recognized, CSA accepted 500 mA-16 A, VDE, SEMKO, SEV approved 500 mA-6.3 A. Type SPT. UL recognized, CSA accepted 500 mA-16 A VDE, SEMKO, SEV approved 1 A-6.3 A. Types FSU and SSU. Meet UL 1459; GR1089; ITU-TK.20 for telecom applications. Pigtailed fuses are available as special orders.
| Acme Chip Technology Co., Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses |
| Product Number | 0034.3114 | 34.3114 | 04F955 | 70159925 |
| Product Name | Circuit Protection - Fuses | Fuses | Fuse, Cartridge, 500Ma 5X20Mm Time Delay; Blow Characteristic Schurter | Fuse;Cylinder/Non-Resettable;Time Lag;0.5A;Dims 5.2x20mm;Glass;Cartridge;250VAC |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |||
| Rated Voltage | 250 volts | 250 volts | 250 volts | |
| Rated Current | 0.5000 amps | 0.5000 amps | 0.5000 amps | |
| Rated Breaking Capacity | 35 amps |