SCHURTER Inc Circuit Protection - Fuses 34.3105

Description
FUSE GLASS 63MA 250VAC 5X20MM
Datasheet
Description
FUSE GLASS 63MA 250VAC 5X20MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - Fuses - 0034.3105 - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
0034.3105
Circuit Protection - Fuses 0034.3105
FUSE GLASS 63MA 250VAC 5X20MM

FUSE GLASS 63MA 250VAC 5X20MM

Supplier's Site
Fuse, Cartridge, 63Ma, 5X20Mm Time Delay; Blow Characteristic Schurter - 90B9822 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Cartridge, 63Ma, 5X20Mm Time Delay; Blow Characteristic Schurter
90B9822
Fuse, Cartridge, 63Ma, 5X20Mm Time Delay; Blow Characteristic Schurter 90B9822
FUSE, CARTRIDGE, 63mA, 5X20MM TIME DELAY; Blow Characteristic:Time Delay; Fuse Current:63mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:FST Series; Fuse Body Material:Glass RoHS Compliant: Yes

FUSE, CARTRIDGE, 63mA, 5X20MM TIME DELAY; Blow Characteristic:Time Delay; Fuse Current:63mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:FST Series; Fuse Body Material:Glass RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Fuses Fuses
Product Number 0034.3105 90B9822
Product Name Circuit Protection - Fuses Fuse, Cartridge, 63Ma, 5X20Mm Time Delay; Blow Characteristic Schurter
Operating Temperature -55 to 125 C (-67 to 257 F)
Rated Voltage 250 volts 250 volts
Rated Current 0.0630 amps 0.0630 amps
Rated Breaking Capacity 35 amps
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details
Fuse - fuse-max-63-a-quick-acting - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
Fuses - 004110134 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 250 volts
Rated Current 315 amps
View Details
Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers