SCHURTER Inc Fsm 5X20 Fuse M 3.15A Schurter 34.2521

Description
FSM 5x20 Fuse M 3.15A
Datasheet
Description
FSM 5x20 Fuse M 3.15A
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fsm 5X20 Fuse M 3.15A Schurter - 91B3253 - Newark, An Avnet Company
Chicago, IL, United States
Fsm 5X20 Fuse M 3.15A Schurter
91B3253
Fsm 5X20 Fuse M 3.15A Schurter 91B3253
FSM 5x20 Fuse M 3.15A

FSM 5x20 Fuse M 3.15A

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Circuit Protection Components
Product Number 91B3253
Product Name Fsm 5X20 Fuse M 3.15A Schurter
Unlock Full Specs
to access all available technical data

Similar Products

Varistors - 7752824 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Metal Oxide Varistor (MOV)
Package Size 1812 (4532m)
Standards and Certifications RoHS
View Details
In-Line GFCI Plug Manual Reset 1-20P UL Recoginzed - G20CMR120 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Ground Fault Circuit Interrupters (GFCI)
Standards and Certifications UL
Supply Voltage (VS) 125 volts
View Details
ESD Suppressors - Diode-mode Series - PD02S5R5D281PT -  - VICFUSE
Specs
Device Type ESD Suppressor
Standards and Certifications RoHS
Supply Voltage (VS) 5.5 volts
View Details