FUSE GLASS 8A 250VAC 5X20MM
FUSE, CARTRIDGE, 8A, FAST ACTING; Blow Characteristic:Fast Acting; Fuse Current:8A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:-; Breaking Capacity Current AC:- RoHS Compliant: Yes
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Fuses | Fuses |
| Product Number | 0034.1525 | 32C3033 |
| Product Name | Circuit Protection - Fuses | Fuse, Cartridge, 8A, Fast Acting; Blow Characteristic Schurter |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Rated Voltage | 250 volts | 250 volts |
| Rated Current | 8 amps | 8 amps |