FUSE, CARTRIDGE, 6.3A, 5X20MM, FAST ACT; Blow Characteristic:Fast Acting; Fuse Current:6.3A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:FSF Series; Diameter:5mm; Length:20mm RoHS Compliant: Yes
FUSE GLASS 6.3A 250VAC 5X20MM
Quick Acting Miniature Fuses with Pigtails, 800 mA Current Rating, 250 V Voltage Rating
According to IEC 127, rated 250 V. Type FSF. UL recognized, CSA accepted 32 mA-10 A, SEMKO, VDE, BEAB approved 32 mA-6.3 A. Type FST. UL recognized, CSA accepted 32 mA-16 A; BSI approved 125 mA-6.3 A; CB, BEAB, SEMKO, VDE approved 32 mA-6.3 A. Breaking Capacity: 35 A/250 V. Type SP. UL recognized, CSA accepted 500 mA-16 A, VDE, SEMKO, SEV approved 500 mA-6.3 A. Type SPT. UL recognized, CSA accepted 500 mA-16 A VDE, SEMKO, SEV approved 1 A-6.3 A. Types FSU and SSU. Meet UL 1459; GR1089; ITU-TK.20 for telecom applications. Pigtailed fuses are available as special orders.
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses |
| Product Number | 88K2042 | 0034.1524 | 70159909 |
| Product Name | Fuse, Cartridge, 6.3A, 5X20Mm, Fast Act; Blow Characteristic Schurter | Circuit Protection - Fuses | Fuse;Cylinder/Non-Resettable;Fast Acting;6.3A;Dims 5.2x20mm;Glass;Cartridge |
| Approvals / Standards | RoHS | ||
| Features | Fast Acting | Fast Acting | |
| Rated Voltage | 250 volts | 250 volts | 250 volts |
| Rated Current | 6.3 amps | 6.3 amps | 6.3 amps |