The Fuse, Cartridge, 1.6A, 5X20Mm, Fast Act; Blow Characteristic Schurter is a miniature fuse designed for quick-acting applications. It has a rated current of 1.6A and operates at a voltage of 250 VAC. The fuse measures 5mm in diameter and 20mm in length, conforming to the IEC 60127-2 standard. It features a low breaking capacity and is made from a glass tube with nickel-plated copper alloy end caps. The fuse can operate in ambient temperatures ranging from -55 °C to 125 °C and is RoHS compliant. It is suitable for primary protection in various equipment applications. The product is available in small box packs of 10 pieces or bulk packaging of 1000 pieces.
FUSE, CARTRIDGE, 1.6A, 5X20MM, FAST ACT; Blow Characteristic:Fast Acting; Fuse Current:1.6A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:FSF Series; Diameter:5mm; Length:20mm RoHS Compliant: Yes
Quick Acting Miniature Fuses with Pigtails, 800 mA Current Rating, 250 V Voltage Rating
According to IEC 127, rated 250 V. Type FSF. UL recognized, CSA accepted 32 mA-10 A, SEMKO, VDE, BEAB approved 32 mA-6.3 A. Type FST. UL recognized, CSA accepted 32 mA-16 A; BSI approved 125 mA-6.3 A; CB, BEAB, SEMKO, VDE approved 32 mA-6.3 A. Breaking Capacity: 35 A/250 V. Type SP. UL recognized, CSA accepted 500 mA-16 A, VDE, SEMKO, SEV approved 500 mA-6.3 A. Type SPT. UL recognized, CSA accepted 500 mA-16 A VDE, SEMKO, SEV approved 1 A-6.3 A. Types FSU and SSU. Meet UL 1459; GR1089; ITU-TK.20 for telecom applications. Pigtailed fuses are available as special orders.
FUSE GLASS 1.6A 250VAC 5X20MM
| Newark, An Avnet Company | Allied Electronics, Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses |
| Product Number | 04F977 | 70159901 | 0034.1518 |
| Product Name | Fuse, Cartridge, 1.6A, 5X20Mm, Fast Act; Blow Characteristic Schurter | Fuse;Cylinder/Non-Resettable;Fast Acting;1.6A;Dims 5.2x20mm;Glass;Cartridge | Circuit Protection - Fuses |
| Approvals / Standards | RoHS | ||
| Features | Fast Acting | Fast Acting | |
| Rated Voltage | 250 volts | 250 volts | 250 volts |
| Rated Current | 1.6 amps | 1.6 amps | 1.6 amps |