The Schurter Fuse, Cartridge, 500mA, 5x20mm, is a fast-acting fuse designed for use in various electrical applications. It has a rated voltage of 250 VAC and a breaking capacity of 35 A to 100 A, making it suitable for primary protection in equipment. The fuse is constructed with a glass tube and nickel-plated copper alloy end caps, ensuring durability and reliability. It operates effectively within an ambient temperature range of -55 °C to 125 °C and complies with IEC 60127-2, UL 248-14, and CSA C22.2 no. 248.14 standards. The product is RoHS compliant and is available in packaging units of 10 pieces or bulk quantities. This fuse is appropriate for engineers seeking a reliable and efficient solution for circuit protection in their projects.
Schurter 34.1513 Cartridge Fuse
FUSE, CARTRIDGE, 500mA, 5X20MM, FAST ACT; Blow Characteristic:Fast Acting; Fuse Current:500mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:FSF Series; Diameter:5mm; Length:20mmRoHS Compliant: Yes
Quick Acting Miniature Fuses, 500 mA Current Rating, 250 V Voltage Rating
According to IEC 127, rated 250 V. Type FSF. UL recognized, CSA accepted 32 mA-10 A, SEMKO, VDE, BEAB approved 32 mA-6.3 A. Type FST. UL recognized, CSA accepted 32 mA-16 A; BSI approved 125 mA-6.3 A; CB, BEAB, SEMKO, VDE approved 32 mA-6.3 A. Breaking Capacity: 35 A/250 V. Type SP. UL recognized, CSA accepted 500 mA-16 A, VDE, SEMKO, SEV approved 500 mA-6.3 A. Type SPT. UL recognized, CSA accepted 500 mA-16 A VDE, SEMKO, SEV approved 1 A-6.3 A. Types FSU and SSU. Meet UL 1459; GR1089; ITU-TK.20 for telecom applications. Pigtailed fuses are available as special orders.
FUSE GLASS 500MA 250VAC 5X20MM
| RS Components, Ltd. | Newark, An Avnet Company | Allied Electronics, Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses |
| Product Number | 1677673 | 88K2038 | 70159895 | 0034.1513 |
| Product Name | Cartridge Fuses | Fuse, Cartridge, 500Ma, 5X20Mm, Fast Act; Blow Characteristic Schurter | Fuse;Cylinder/Non-Resettable;Fast Acting;0.5A;Dims 5.2x20mm;Glass;Cartridge | Circuit Protection - Fuses |
| Fuse Material | Glass; Glass | Glass | ||
| Approvals / Standards | RoHS | UL; CSA; VDE; SEMKO | ||
| Features | Fast Acting | Fast Acting | ||
| Rated Voltage | 250 volts | 250 volts | 250 volts |