SCHURTER Inc Circuit Protection - Fuses 34.1512

Description
FUSE GLASS 400MA 250VAC 5X20MM
Description
FUSE GLASS 400MA 250VAC 5X20MM

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - Fuses - 0034.1512 - Acme Chip Technology Co., Limited
Shenzhen, China
Circuit Protection - Fuses
0034.1512
Circuit Protection - Fuses 0034.1512
FUSE GLASS 400MA 250VAC 5X20MM

FUSE GLASS 400MA 250VAC 5X20MM

Supplier's Site
Fuse;Cylinder/Non-Resettable;Fast Acting;0.4A;Dims 5.2x20mm;Glass;Cartridge - 70159894 - Allied Electronics, Inc.
Fort Worth, TX, USA
Fuse;Cylinder/Non-Resettable;Fast Acting;0.4A;Dims 5.2x20mm;Glass;Cartridge
70159894
Fuse;Cylinder/Non-Resettable;Fast Acting;0.4A;Dims 5.2x20mm;Glass;Cartridge 70159894
Non Resettable Quick-Acting Miniature Fuses, 5.2 mm Dia. x 20 mm L Dimension, Glass Tube According to IEC 127, rated 250 V. Type FSF. UL recognized, CSA accepted 32 mA-10 A, SEMKO, VDE, BEAB approved 32 mA-6.3 A. Type FST. UL recognized, CSA accepted 32 mA-16 A; BSI approved 125 mA-6.3 A; CB, BEAB, SEMKO, VDE approved 32 mA-6.3 A. Breaking Capacity: 35 A/250 V. Type SP. UL recognized, CSA accepted 500 mA-16 A, VDE, SEMKO, SEV approved 500 mA-6.3 A. Type SPT. UL recognized, CSA accepted 500 mA-16 A VDE, SEMKO, SEV approved 1 A-6.3 A. Types FSU and SSU. Meet UL 1459; GR1089; ITU-TK.20 for telecom applications. Pigtailed fuses are available as special orders.

Non Resettable Quick-Acting Miniature Fuses, 5.2 mm Dia. x 20 mm L Dimension, Glass Tube
According to IEC 127, rated 250 V. Type FSF. UL recognized, CSA accepted 32 mA-10 A, SEMKO, VDE, BEAB approved 32 mA-6.3 A. Type FST. UL recognized, CSA accepted 32 mA-16 A; BSI approved 125 mA-6.3 A; CB, BEAB, SEMKO, VDE approved 32 mA-6.3 A. Breaking Capacity: 35 A/250 V. Type SP. UL recognized, CSA accepted 500 mA-16 A, VDE, SEMKO, SEV approved 500 mA-6.3 A. Type SPT. UL recognized, CSA accepted 500 mA-16 A VDE, SEMKO, SEV approved 1 A-6.3 A. Types FSU and SSU. Meet UL 1459; GR1089; ITU-TK.20 for telecom applications. Pigtailed fuses are available as special orders.

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Allied Electronics, Inc.
Product Category Fuses Fuses
Product Number 0034.1512 70159894
Product Name Circuit Protection - Fuses Fuse;Cylinder/Non-Resettable;Fast Acting;0.4A;Dims 5.2x20mm;Glass;Cartridge
Operating Temperature -55 to 125 C (-67 to 257 F)
Rated Voltage 250 volts 250 volts
Rated Current 0.4000 amps 0.4000 amps
Rated Breaking Capacity 35 amps
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details
Fuses - 004110428 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1100 volts
Rated Current 100 amps
View Details
Fast Acting Over-molded Fuse - SKY87604-13 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.3750 amps
View Details
4 suppliers