The Fuse, Cartridge, 0.1A, Fast Acting (part number 04F983) is a miniature fuse designed for quick-acting protection in electrical circuits. It has a rated voltage of 250 VAC and a breaking capacity of 35 A. The fuse measures 5 x 20 mm and is constructed with a glass tube and nickel-plated copper alloy end caps. It operates effectively within an ambient temperature range of -55 °C to 125 °C and complies with IEC 60127-2, UL 248-14, and CSA C22.2 no. 248.14 standards. The fuse is suitable for primary protection in various equipment applications. Its characteristics include a low breaking capacity and a fast-acting response, making it ideal for protecting sensitive components from overcurrent conditions.
FUSE GLASS 100MA 250VAC 5X20MM
FUSE, CARTRIDGE, 0.1A, FAST ACTING; Blow Characteristic:Fast Acting; Fuse Current:100mA; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:0.2" x 0.79"; Product Range:-; Breaking Capacity Current AC:35A RoHS Compliant: Yes
Non Resettable Quick-Acting Miniature Fuses, 5.2 mm Dia. x 20 mm L Dimension, Glass Tube
According to IEC 127, rated 250 V. Type FSF. UL recognized, CSA accepted 32 mA-10 A, SEMKO, VDE, BEAB approved 32 mA-6.3 A. Type FST. UL recognized, CSA accepted 32 mA-16 A; BSI approved 125 mA-6.3 A; CB, BEAB, SEMKO, VDE approved 32 mA-6.3 A. Breaking Capacity: 35 A/250 V. Type SP. UL recognized, CSA accepted 500 mA-16 A, VDE, SEMKO, SEV approved 500 mA-6.3 A. Type SPT. UL recognized, CSA accepted 500 mA-16 A VDE, SEMKO, SEV approved 1 A-6.3 A. Types FSU and SSU. Meet UL 1459; GR1089; ITU-TK.20 for telecom applications. Pigtailed fuses are available as special orders.
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses |
| Product Number | 0034.1506 | 04F983 | 70159886 |
| Product Name | Circuit Protection - Fuses | Fuse, Cartridge, 0.1A, Fast Acting; Blow Characteristic Schurter | Fuse;Cylinder/Non-Resettable;Fast Acting;0.1A;Dims 5.2x20mm;Glass;Cartridge |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | ||
| Rated Voltage | 250 volts | 250 volts | 250 volts |
| Rated Current | 0.1000 amps | 0.1000 amps | 0.1000 amps |
| Rated Breaking Capacity | 35 amps | 35 amps |