34.1107 -- GLDII / 500V / 25A SCHURTER
SCHURTER Inc
Gldii / 500V / 25A Schurter
34.1107
Description
GLDII / 500V / 25A
Description
GLDII / 500V / 25A
Suppliers
Gldii / 500V / 25A Schurter
32C3025
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
32C3025 |
|
Product Name
|
Gldii / 500V / 25A Schurter |
Unlock Full Specs
to access all available technical data
Similar Products
Voltage Rating
17500 volts
Current Rating
23.0 amps
View Details
Connector Type
Board Mount Connector; Card Edge Connector
Gender
Female / Jack
Termination
Through Hole
View Details
E-Z-HOOK, a division of Tektest, Inc.
Connector Type
Coaxial Connector
Coupling / Adapter
Coupling / Adapter
Gender
Male / Plug; Female / Jack
View Details