SCHURTER Inc Circuit Protection - Fuses 34.1012

Description
FUSE GLASS 16A 250VAC 3AB 3AG
Datasheet
Description
FUSE GLASS 16A 250VAC 3AB 3AG
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Circuit Protection - Fuses
0034.1012
Circuit Protection - Fuses 0034.1012
FUSE GLASS 16A 250VAC 3AB 3AG

FUSE GLASS 16A 250VAC 3AB 3AG

Supplier's Site
Fuse, Cartridge, 16A, Very Fast Acting; Blow Characteristic Schurter - 32C3020 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Cartridge, 16A, Very Fast Acting; Blow Characteristic Schurter
32C3020
Fuse, Cartridge, 16A, Very Fast Acting; Blow Characteristic Schurter 32C3020
FUSE, CARTRIDGE, 16A, VERY FAST ACTING; Blow Characteristic:Very Fast Acting; Fuse Current:16A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:-; Product Range:SA 6.3x32 Series RoHS Compliant: Yes

FUSE, CARTRIDGE, 16A, VERY FAST ACTING; Blow Characteristic:Very Fast Acting; Fuse Current:16A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:-; Product Range:SA 6.3x32 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Fuses Fuses
Product Number 0034.1012 32C3020
Product Name Circuit Protection - Fuses Fuse, Cartridge, 16A, Very Fast Acting; Blow Characteristic Schurter
Operating Temperature -40 to 85 C (-40 to 185 F)
Rated Voltage 250 volts 250 volts
Rated Current 16 amps 16 amps
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Quick Acting 1A - 81411421 - Interpower
Specs
Fuse Material Glass; Glass
Rated Voltage 250 volts
Rated Current 1 amps
View Details
Fuses - 002625027 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 900 volts
Rated Current 2 amps
View Details
Auto Fuses - ANL -  - VICFUSE
Specs
Fuse Type Automotive
Approvals / Standards RoHS; UL
Rated Voltage 125 volts
View Details
Fuses - TF16AT2.50TTD - 962254-TF16AT2.50TTD - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 2.5 amps
View Details
3 suppliers