34.0909 -- SA 5X20 FUSE FF 6.3A SCHURTER
SCHURTER Inc
Sa 5X20 Fuse Ff 6.3A Schurter
34.0909
Description
SA 5x20 Fuse FF 6.3A
Description
SA 5x20 Fuse FF 6.3A
Suppliers
Sa 5X20 Fuse Ff 6.3A Schurter
32C3006
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
32C3006 |
|
Product Name
|
Sa 5X20 Fuse Ff 6.3A Schurter |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
1000 volts
Current Rating
1135.0 amps
View Details
Current Rating
45.0 to 55.0 amps
Contact Size (AWG)
20 AWG
View Details