SCHURTER Inc Swa1 120;230 Schurter 33.4515

Description
SWA1 120;230
Description
SWA1 120;230
Datasheet
Datasheet Summary
Powered by GS/AI

The SWA1 is a panel-mount voltage selector switch with two stages and series-parallel contact arrangement, designed for selecting between two input voltages. It has solder terminals, panel mounting from the front side, and fits a maximum panel thickness of 8.5 mm. The switch is rated for 6.3 A at 250 VAC under IEC, UL, and CSA standards, with an insulation resistance exceeding 10,000 MΩ and dielectric strength of 2 kVAC between line-neutral and 4 kVAC between line/neutral and protective earth. It operates from -40 °C to 85 °C, has an IP40 degree of protection, and a lifetime of 300 operating cycles without load. The part number 33.4515 corresponds to the 120 V / 230 V variant, with a lettering configuration specified for that voltage pair.

Datasheet Summary
Powered by GS/AI

The SWA1 is a panel-mount voltage selector switch with two stages and series-parallel contact arrangement, designed for selecting between two input voltages. It has solder terminals, panel mounting from the front side, and fits a maximum panel thickness of 8.5 mm. The switch is rated for 6.3 A at 250 VAC under IEC, UL, and CSA standards, with an insulation resistance exceeding 10,000 MΩ and dielectric strength of 2 kVAC between line-neutral and 4 kVAC between line/neutral and protective earth. It operates from -40 °C to 85 °C, has an IP40 degree of protection, and a lifetime of 300 operating cycles without load. The part number 33.4515 corresponds to the 120 V / 230 V variant, with a lettering configuration specified for that voltage pair.

Suppliers

Company
Product
Description
Supplier Links
Swa1 120;230 Schurter - 32C2974 - Newark, An Avnet Company
Chicago, IL, United States
Swa1 120;230 Schurter
32C2974
Swa1 120;230 Schurter 32C2974
SWA1 120;230

SWA1 120;230

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electromechanical Relays
Product Number 32C2974
Product Name Swa1 120;230 Schurter
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - FTR-F3 3A/5A (slim type) - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Electromechanical Interface Relays - 1370297 - RS Components, Ltd.
Specs
Mounting DIN; Din rail
Poles Single Pole (SP)
Throw Double Throw
View Details
Relays - MMP-RLY-100A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Relay module - 859-392 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
3 suppliers