Voltage selector switch with two stages in series-parallel configuration, panel-mountable with solder terminals, rated for 6.3 A at 250 VAC under IEC, UL, and CSA standards. Features insulation resistance greater than 10 000 MΩ, dielectric strength of 2 kVAC between L-N and 4 kVAC between L/N-PE, and a lifetime of 300 operating cycles without load. Mounts through a panel up to 8.5 mm thick with M12.7x1.5 threading. Operating temperature range is -40 °C to 85 °C, protection class is II, and degree of protection is IP40. Terminal contact resistance is less than 10 mΩ at 20 mV. Constructed with UL 94V-0 thermoplastic housing. Weight is 3.9 g. Packaged in units of 100 pieces.
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 30C5708 |
| Product Name | Swa1 Unmarked Schurter |